Status: | Unknown |
---|---|
Series: | 600 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 28Contacts |
Gender | Plug |
Product Range | 600 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 2A |
External Length / Height | 6mm |
Lead Spacing | 2.54mm |
Row Pitch | 15.24mm |
Termination Method | Solder |
Wire-To-Board Connector, Dual In Line, 600 Series, Through Hole, Plug, 28, 2.54 Mm Rohs Compliant: Yes |Aries 28-600-10 | Newark Electronics |
HEADER, DIL, 28WAY | element14 |
28 pin DIP Header | RS |
Where can I find additional details, specifications and documents for a 28-600-10?
Additional datasheets, footprints and schematics for 28-600-10 are listed on our Part Details page. You can also find images and similar parts to 28-600-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28-600-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28-600-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28-600-10 fall under?
The 28-600-10 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 28-600-10 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28-600-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 28-600-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28-600-10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 28-600-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28-600-10 often in real-time on the comparison pages.
What if I can't find stock of 28-600-10?
You can fill out our help required form which you can use to request a quote for 28-600-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.