Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG55, RG142, RG223, RG400 |
Contact Material | Brass |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 28-5022?
Additional datasheets, footprints and schematics for 28-5022 are listed on our Part Details page. You can also find images and similar parts to 28-5022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28-5022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28-5022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28-5022 fall under?
The 28-5022 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 28-5022 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28-5022 you can contact the distributor directly for product support, shipping queries etc.
Is the 28-5022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28-5022 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 28-5022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28-5022 often in real-time on the comparison pages.
What if I can't find stock of 28-5022?
You can fill out our help required form which you can use to request a quote for 28-5022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.