27W48H Electrical Connectors & Power Strips by Hubbell

ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 20A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Connector Type Electrical AC Power
Current Rating 20A
Connector Colour Yellow
Connector Body Material Thermoplastic Body
Voltage Rating VAC 250V
Gender Receptacle
RoHS Compliant Yes

Alternative Descriptions

Electrical Ac Power Connector, Receptacle, 20A | Newark Electronics
Heavy Duty Power Connectors | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 27W48H?

Additional datasheets, footprints and schematics for 27W48H are listed on our Part Details page. You can also find images and similar parts to 27W48H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 27W48H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27W48H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 27W48H fall under?

The 27W48H is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.

Can I view similar or alternative parts?

You can view similar parts to 27W48H when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 27W48H you can contact the distributor directly for product support, shipping queries etc.

Is the 27W48H RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 27W48H have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 27W48H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 27W48H often in real-time on the comparison pages.

What if I can't find stock of 27W48H?

You can fill out our help required form which you can use to request a quote for 27W48H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay