Prices starting from US$6.54
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$6.54 |
No stock
|
Buy Now | |
Heilind Electronics | US$14.06 |
566
|
Buy Now | |
TE Store | US$38.76 |
558
|
Buy Now | |
Carlton-Bates | US$11.48 |
225
|
Buy Now | |
Newark Electronics | US$15.53 |
149
|
Buy Now | |
element14 | US$11.20 |
149
|
Buy Now | |
Farnell | US$13.51 |
149
|
Buy Now | |
Heilind Electronics Asia | US$14.06 |
132
|
Buy Now | |
RS Americas | US$10.29 |
126
|
Buy Now | |
Rapid Electronics | US$23.15 |
40
|
Buy Now | |
Chip One Stop | US$18.00 |
40
|
Buy Now | |
Avnet America | US$12.48 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now | |
Sager | - |
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 11Pins |
Current Rating | 10A |
Voltage Rating | 240VAC |
Product Range | - |
Accessory Type | Relay Socket |
Size | 2.332 x 2.035 x 0.770 in. |
27E892 SOCKET,KRPA,11,OCTAL | Heilind Electronics |
27E892=SOCKET,KRPA,11,OCTAL,PO Relay Socket Type: DIN Rail Mount Body Material: Polyamide Product Mount Type: DIN Rail Relay Accessory Type: Socket DIN Rail Mount Polyamide Socket | Relay Accessories & Socket & Clip | Part Number: 27E892 | Internal Number: 2-1419106-4 | TE Connectivity | TE Store |
General Purpose Relay Socket, 11-Pin Octal DIN Rail Mount - 2-1419106-4 | Carlton-Bates |
Relay Socket, 11, 10A, 240Vac | Newark Electronics |
RELAY SOCKET, 11, 10A, 240VAC | element14 |
Relay Socket, Screw Term, DIN-/Snap-Mount, 1-3 Pole, RoHS Compliant, KR Series | TE Connectivity 27E892 | RS Americas |
Relay Sockets&Hardware 11P DN RL SNP MT SKT | Rapid Electronics |
ER - Socket, Relay | RS |
Conn Relay Socket SKT 11 POS Screw ST Panel Mount | Avnet America |
TYCO P&B 11 PIN ROUND SCREW TE | Relay Specialties |
Where can I find additional details, specifications and documents for a 27E892?
Additional datasheets, footprints and schematics for 27E892 are listed on our Part Details page. You can also find images and similar parts to 27E892 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E892 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E892 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E892 fall under?
The 27E892 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E892 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E892 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E892 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E892 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for 27E892.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E892 often in real-time on the comparison pages.
What if I can't find stock of 27E892?
You can fill out our help required form which you can use to request a quote for 27E892 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.