Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.57
|
No stock
|
Buy Now | |
RS Americas
from US$7.96
|
1,690
in stock
|
Buy Now | |
element14
from US$6.37
|
1,271
in stock
|
Buy Now | |
Newark Electronics
from US$8.15
|
1,268
in stock
|
Buy Now | |
Carlton-Bates
from US$5.10
|
572
in stock
|
Buy Now | |
TE Store
from US$19.67
|
390
in stock
|
Buy Now | |
Rapid Electronics
from US$8.61
|
196
in stock
|
Buy Now | |
Chip One Stop
from US$6.47
|
196
in stock
|
Buy Now | |
Relay Specialties
from US$5.29
|
12
in stock
|
Buy Now | |
Avnet America
from US$5.55
|
-
|
Buy Now | |
Farnell
from US$4.91
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Socket |
Relay Socket, Din Rail, Socket, 8 Position, 2 Pole, Screw Terminal, KRPA Series | TE Connectivity 27E891 | RS Americas |
SOCKET, KRPA, 8 PIN, DIN | element14 |
Relay Socket, 8, 10A, 240Vac | Newark Electronics |
General Purpose Relay Socket, 8-Pin Octal DIN Rail Mount - 2-1419106-3 | Carlton-Bates |
27E891=SOCKET,KRPA,8,OCTAL,POL Relay Socket Type: DIN Rail Mount Body Material: Polyamide Product Mount Type: DIN Rail Relay Accessory Type: Socket DIN Rail Mount Polyamide Socket | Relay Accessories & Socket & Clip | Part Number: 27E891 | Internal Number: 2-1419106-3 | TE Connectivity | TE Store |
Relay Sockets&Hardware 8P DIN RL SNP MT SKT | Rapid Electronics |
TYCO P&B 8 PIN OCTAL SCREW TER | Relay Specialties |
Socket, Relay | RS |
Conn Relay Socket SKT 8 POS Screw ST DIN Rail | Avnet America |
Where can I find additional details, specifications and documents for a 27E891?
Additional datasheets, footprints and schematics for 27E891 are listed on our Part Details page. You can also find images and similar parts to 27E891 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E891 fall under?
The 27E891 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E891 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E891 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E891 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E891 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Carlton-Bates and TE Store have stock available or on a lead time for 27E891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E891 often in real-time on the comparison pages.
What if I can't find stock of 27E891?
You can fill out our help required form which you can use to request a quote for 27E891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.