Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.08
|
No stock
|
Buy Now | |
TE Store
from US$122.54
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$44.40
|
93
in stock
|
Buy Now | |
RS Americas
from US$39.50
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$46.89
|
48
in stock
|
Buy Now | |
element14
from US$41.17
|
48
in stock
|
Buy Now | |
Farnell
from US$55.33
|
47
in stock
|
Buy Now | |
Avnet America
from US$35.98
|
-
|
Buy Now | |
Relay Specialties
from US$34.10
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 22Pins |
Current Rating | 10A |
Voltage Rating | - |
Product Range | - |
Accessory Type | Relay Socket |
For Use With | TE Connectivity R10 Series Relays |
27E462=SOCKET,R10,6POLE,TRACK-MNT,SCREW Relay Socket Type: Track Mount Body Material: Phenolic Product Mount Type: Printed Circuit Board Pole Configuration: 6 Relay Accessory Type: Socket Track Mount Phenolic Printed Circuit Board 6 | Relay Accessories & Socket & Clip | Part Number: 27E462 | Internal Number: 4-1393143-5 | TE Connectivity | TE Store |
Relay Socket, Screw, 6 Pole, Potter and Brumfield, ELV Compliant, | TE Connectivity 27E462 | RS Americas |
Relay Socket | Newark Electronics |
Socket | RS |
Conn Relay Socket SKT 6 POS Screw ST | Avnet America |
TYCO P&B SOCKET | Relay Specialties |
General Purpose Relay Socket, 22-Blade Track Mount - 4-1393143-5 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 27E462?
Additional datasheets, footprints and schematics for 27E462 are listed on our Part Details page. You can also find images and similar parts to 27E462 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E462 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E462 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E462 fall under?
The 27E462 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E462 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E462 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E462 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E462 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 27E462.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E462 often in real-time on the comparison pages.
What if I can't find stock of 27E462?
You can fill out our help required form which you can use to request a quote for 27E462 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.