Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Socket Mounting | Panel |
---|---|
Socket Terminals | Solder Lug |
No. of Pins | 22Pins |
Current Rating | 10A |
Voltage Rating | - |
Product Range | - |
Accessory Type | Relay Socket |
Contact Termination | Solder |
No. of Contacts | 6Contacts |
27E127=SOCKET,R10,22,SLG,PHE Relay Socket Type: Solder Body Material: Phenolic Product Mount Type: Printed Circuit Board Pole Configuration: 6 Relay Accessory Type: Socket Solder Phenolic Printed Circuit Board 6 | Relay Accessories & Socket & Clip | Part Number: 27E127 | Internal Number: 1-1393143-0 | TE Connectivity | TE Store |
Relay Socket | Newark Electronics |
TYCO P&B SOCKET | Relay Specialties |
Conn Relay Socket SKT 6 POS Solder ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 27E127?
Additional datasheets, footprints and schematics for 27E127 are listed on our Part Details page. You can also find images and similar parts to 27E127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E127 fall under?
The 27E127 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E127 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E127 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E127 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 27E127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E127 often in real-time on the comparison pages.
What if I can't find stock of 27E127?
You can fill out our help required form which you can use to request a quote for 27E127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.