Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.92
|
853
in stock
|
Buy Now | |
Rapid Electronics
from US$10.57
|
1,483
in stock
|
Buy Now | |
Chip One Stop
from US$7.14
|
1,483
in stock
|
Buy Now | |
Newark Electronics
from US$7.54
|
853
in stock
|
Buy Now | |
element14
from US$7.24
|
853
in stock
|
Buy Now | |
Relay Specialties
from US$1.21
|
552
in stock
|
Buy Now | |
TE Store
from US$22.07
|
165
in stock
|
Buy Now | |
Carlton-Bates
from US$6.78
|
58
in stock
|
Buy Now | |
RS Americas
from US$8.84
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Socket Mounting | DIN Rail Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | 240VAC |
Product Range | - |
Accessory Type | Relay Socket |
Size | 1.572 x 2.385 x 0.925 in. |
Relay Sockets&Hardware SMT 8P RELAY&SENSR | Rapid Electronics |
Relay Socket, 8, 10A, 240Vac | Newark Electronics |
RELAY SOCKET, 8, 10A, 240VAC | element14 |
TYCO P&B SCREW TERMINAL SOCKET | Relay Specialties |
27E122=SOCKET,KRP,8,SCW,PLES Relay Socket Type: Track Mount Body Material: Glass-Filled Polyester Product Mount Type: Panel Relay Accessory Type: Socket Track Mount Glass-Filled Polyester Panel Socket | Relay Accessories & Socket & Clip | Part Number: 27E122 | Internal Number: 1393143-6 | TE Connectivity | TE Store |
General Purpose Relay Socket, 8-Pin Octal Panel Mount - 1393143-6 | Carlton-Bates |
Relay Socket, 8 Pin, Panel Mount, Used With KRPA Relays, KRP Series | TE Connectivity 27E122 | RS Americas |
Conn Relay Socket SKT 8 POS Screw ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 27E122?
Additional datasheets, footprints and schematics for 27E122 are listed on our Part Details page. You can also find images and similar parts to 27E122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27E122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27E122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27E122 fall under?
The 27E122 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 27E122 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27E122 you can contact the distributor directly for product support, shipping queries etc.
Is the 27E122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27E122 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 27E122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27E122 often in real-time on the comparison pages.
What if I can't find stock of 27E122?
You can fill out our help required form which you can use to request a quote for 27E122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.