Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power | - |
---|---|
External Diameter | 25.8mm |
Bore Diameter Nom | 8mm |
Rotational Speed Max | 1000rpm |
Torque | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Length | 32.4mm |
Operating Speed Max | 1000rpm |
Operating Temperature Max | 80°C |
Clutch, Friction | Newark Electronics |
CLUTCH, FRICTION | element14 |
Where can I find additional details, specifications and documents for a 279P.25.28.F?
Additional datasheets, footprints and schematics for 279P.25.28.F are listed on our Part Details page. You can also find images and similar parts to 279P.25.28.F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 279P.25.28.F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 279P.25.28.F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 279P.25.28.F fall under?
The 279P.25.28.F is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 279P.25.28.F when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 279P.25.28.F you can contact the distributor directly for product support, shipping queries etc.
Is the 279P.25.28.F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 279P.25.28.F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 279P.25.28.F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 279P.25.28.F often in real-time on the comparison pages.
What if I can't find stock of 279P.25.28.F?
You can fill out our help required form which you can use to request a quote for 279P.25.28.F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.