Prices starting from US$9,976.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$9,976.00 |
No stock
|
Buy Now |
Source Voltage Range | 50V to 500V |
---|---|
Source Current Range | 10mA to 50mA |
RoHS Compliant | Yes |
No. Of Channels:40Channels | Newark Electronics |
Where can I find additional details, specifications and documents for a 2790-H CAL D?
Additional datasheets, footprints and schematics for 2790-H CAL D are listed on our Part Details page. You can also find images and similar parts to 2790-H CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2790-H CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2790-H CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2790-H CAL D fall under?
The 2790-H CAL D is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.
Can I view similar or alternative parts?
You can view similar parts to 2790-H CAL D when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2790-H CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the 2790-H CAL D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2790-H CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2790-H CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2790-H CAL D often in real-time on the comparison pages.
What if I can't find stock of 2790-H CAL D?
You can fill out our help required form which you can use to request a quote for 2790-H CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.