Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE & Laboratory Equipment |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 120W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 5A |
POWER SUPPLY | RS |
Power Supply, Ac-Dc, 24V, 5A | Newark Electronics |
Power supply Pro2 24V 5A | Schukat Electronic |
Where can I find additional details, specifications and documents for a 2787-2144?
Additional datasheets, footprints and schematics for 2787-2144 are listed on our Part Details page. You can also find images and similar parts to 2787-2144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2787-2144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2787-2144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2787-2144 fall under?
The 2787-2144 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2787-2144 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2787-2144 you can contact the distributor directly for product support, shipping queries etc.
Is the 2787-2144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2787-2144 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 2787-2144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2787-2144 often in real-time on the comparison pages.
What if I can't find stock of 2787-2144?
You can fill out our help required form which you can use to request a quote for 2787-2144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.