Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
278414-000,
4-1199502-9 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.37
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.66
|
7,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
4,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now |
Shrink Ratio | 2.5:1 |
---|---|
Material | Irradiated Modified Polyolefin |
Fluid Type | Chemicals/Solvents, Aviation Fuel, Water |
Color | Black |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | 3.18mm, .125in |
Recovered Wall Thickness (Tolerance) | .031in, .79mm |
Expanded Inside Diameter (Min) | 8.13mm, .32in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Coil |
Applicable Region | Asia, Americas |
Wall Type | Single |
Product Family | RT-3 |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Recovery Temperature | 135°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Rt-3-No.2-0-Coil/Te Connectivity/Raychem |Raychem Te Connectivity 278414-000 | Newark Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
278414-000 4-1199502-9 | Heilind Electronics |
POLYOLEFINS ETC | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG .32 BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 278414-000?
Additional datasheets, footprints and schematics for 278414-000 are listed on our Part Details page. You can also find images and similar parts to 278414-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 278414-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 278414-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 278414-000 fall under?
The 278414-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 278414-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 278414-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 278414-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 278414-000 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 278414-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 278414-000 often in real-time on the comparison pages.
What if I can't find stock of 278414-000?
You can fill out our help required form which you can use to request a quote for 278414-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.