Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mounting Kit |
---|---|
Clip Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Conn Nema L22-20 20A3Phase |Molex 2782 | Newark Electronics |
Super-Safeway Connector with Locking Blade 4 Pole/5 Wire NEMA L22-20 3-Phase 480V | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Boot Configuration | End Cap |
---|---|
I.D. Supplied - Imperial | 0.125" |
I.D. Supplied - Metric | 3.2mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 0.87" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2782?
Additional datasheets, footprints and schematics for 2782 are listed on our Part Details page. You can also find images and similar parts to 2782 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2782 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2782 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2782 fall under?
The 2782 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to 2782 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2782 you can contact the distributor directly for product support, shipping queries etc.
Is the 2782 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2782 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 2782.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2782 often in real-time on the comparison pages.
What if I can't find stock of 2782?
You can fill out our help required form which you can use to request a quote for 2782 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.