Status: | Unknown |
---|---|
Series: | 8071 Series |
RoHS: | Compliant |
No distributors results available
Product Range | 8071 Series |
---|---|
No. of Contacts | 95Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Features | B19 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 278071095010833+?
Additional datasheets, footprints and schematics for 278071095010833+ are listed on our Part Details page. You can also find images and similar parts to 278071095010833+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 278071095010833+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 278071095010833+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 278071095010833+ fall under?
The 278071095010833+ is listed under Connectors > Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 278071095010833+ when available in the Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 278071095010833+ you can contact the distributor directly for product support, shipping queries etc.
Is the 278071095010833+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 278071095010833+ have stock available?
There is no stock from authorised distributors for 278071095010833+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 278071095010833+ often in real-time on the comparison pages.
What if I can't find stock of 278071095010833+?
You can fill out our help required form which you can use to request a quote for 278071095010833+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.