277K Amplifiers & Comparators by Intronics

ISOLATION AMPLIFIER, 2.5KHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Input Offset Voltage 1.5mV
Isolation Voltage 3500Vrms
Supply Voltage Range ± 14V to ± 16V
No. of Pins 16Pins
Bandwidth 2.5kHz
RoHS Compliant No

Alternative Descriptions

Isolation Amplifier, 2.5Khz | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 277K?

Additional datasheets, footprints and schematics for 277K are listed on our Part Details page. You can also find images and similar parts to 277K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 277K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 277K fall under?

The 277K is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to 277K when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 277K you can contact the distributor directly for product support, shipping queries etc.

Is the 277K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 277K have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 277K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 277K often in real-time on the comparison pages.

What if I can't find stock of 277K?

You can fill out our help required form which you can use to request a quote for 277K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay