Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1199628-0,
222A142-52/144-N(B5) |
No distributors results available
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Number of Branches/Legs | 1 |
Wall Thickness | Thick/Heavy |
Voltage Rating | ≤ 1kV |
Other Colors Available | No |
Product Availability | ANZPAC, EMEA, AMERICAS, ASIA |
Product Type | Cable Breakout Boot |
Adhesive Coating | Yes |
Coating Style | Planar |
Technology | Heat Shrink |
Component Design | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a 277874-000?
Additional datasheets, footprints and schematics for 277874-000 are listed on our Part Details page. You can also find images and similar parts to 277874-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277874-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277874-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277874-000 fall under?
The 277874-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 277874-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277874-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 277874-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277874-000 have stock available?
There is no stock from authorised distributors for 277874-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277874-000 often in real-time on the comparison pages.
What if I can't find stock of 277874-000?
You can fill out our help required form which you can use to request a quote for 277874-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.