27784 Hand & Workholding Tools by Wiha Tools

ESD SAFE NUT DRIVER, 3.5MM, 2.4", 6.4"

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$15.34


Distributor Starting From Stock
Logo for RS Americas RS Americas US$285.27
1
Buy Now
View Full Pricing & Stock Comparison

Specifications

Drive Size - Metric 3.5mm
Blade Length - Metric 60mm
Overall Length - Metric 162mm
Blade Length - Imperial 2.4"
Overall Length - Imperial 6.4"
RoHS Compliant NA

Alternative Descriptions

Esd Safe Nut Driver, 3.5Mm, 2.4", 6.4" | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 27784?

Additional datasheets, footprints and schematics for 27784 are listed on our Part Details page. You can also find images and similar parts to 27784 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 27784 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27784 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 27784 fall under?

The 27784 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers > Nut.

Can I view similar or alternative parts?

You can view similar parts to 27784 when available in the Nut range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 27784 you can contact the distributor directly for product support, shipping queries etc.

Is the 27784 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 27784 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 27784.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 27784 often in real-time on the comparison pages.

What if I can't find stock of 27784?

You can fill out our help required form which you can use to request a quote for 27784 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay