Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length - Metric | 60mm |
---|---|
Overall Length - Metric | 162mm |
Drive Size - Imperial | 0.1563" |
Blade Length - Imperial | 2.4" |
Overall Length - Imperial | 6.4" |
RoHS Compliant | NA |
Esd Safe Nut Driver, 5/32", 2.4", 6.4" | Newark Electronics |
ESD Safe PicoFinish Precision Nut Driver - 5/32-Inch x 60mm | Wiha Tools 27774 | RS Americas |
Where can I find additional details, specifications and documents for a 27774?
Additional datasheets, footprints and schematics for 27774 are listed on our Part Details page. You can also find images and similar parts to 27774 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 27774 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27774 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 27774 fall under?
The 27774 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers > Nut.
Can I view similar or alternative parts?
You can view similar parts to 27774 when available in the Nut range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 27774 you can contact the distributor directly for product support, shipping queries etc.
Is the 27774 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 27774 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 27774.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 27774 often in real-time on the comparison pages.
What if I can't find stock of 27774?
You can fill out our help required form which you can use to request a quote for 27774 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.