2775060 Hand & Workholding Tools by Wiha Tools

NUT DRIVER ESD 5MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.75

Distributor Stock
Logo for Farnell
Farnell
from US$11.75
No stock
Buy Now
Logo for element14
element14
from US$16.34
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Drive Size - Metric 5mm
Blade Length 60mm
Overall Length 155mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Driver Size 5mm
Handle Type Antistatic
Length 155mm

Alternative Descriptions

NUT DRIVER, ESD, 5MM | Farnell
Nut Driver, Esd, 5Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2775060?

Additional datasheets, footprints and schematics for 2775060 are listed on our Part Details page. You can also find images and similar parts to 2775060 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2775060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2775060 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2775060 fall under?

The 2775060 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers.

Can I view similar or alternative parts?

You can view similar parts to 2775060 when available in the Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2775060 you can contact the distributor directly for product support, shipping queries etc.

Is the 2775060 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2775060 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2775060.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2775060 often in real-time on the comparison pages.

What if I can't find stock of 2775060?

You can fill out our help required form which you can use to request a quote for 2775060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay