Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Transitional |
---|---|
Weight per Piece | 30.923g |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Nickel |
Contact Plating Thickness | 100µin |
Wire Size | 8.8mm², 16983CMA, 8AWG |
Packaging Method | Box |
Packaging Quantity | 25 |
Product Type | Splice |
Wire/Cable Type | Aluminum, Copper |
Sealable | Yes |
Splice Type | Butt Splice |
Serrated | No |
Splice,sealed Copalum 4Al 8Cu Rohs Compliant: Yes |Amp Te Connectivity 277164-1 | Newark Electronics |
Quick Disconnect Terminal 4-6AWG M | Avnet America |
Terminals SPLICE SEALED COPALUM 4AL 8CU | Sager |
Where can I find additional details, specifications and documents for a 277164-1?
Additional datasheets, footprints and schematics for 277164-1 are listed on our Part Details page. You can also find images and similar parts to 277164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277164-1 fall under?
The 277164-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 277164-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 277164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277164-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 277164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277164-1 often in real-time on the comparison pages.
What if I can't find stock of 277164-1?
You can fill out our help required form which you can use to request a quote for 277164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.