Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Splice Features | Transitional |
Weight per Piece | 92.83g |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Wire Size | 42615CMA, 4AWG, 22mm² |
Packaging Method | Box |
Packaging Quantity | 25 |
Serrated | No |
Sealable | Yes |
Wire/Cable Type | Aluminum, Copper |
Splice Type | Butt Splice |
Product Type | Splice |
Splice,copalum Butt 1/0 To 4 Rohs Compliant: Yes |Amp Te Connectivity 277163-1 | Newark Electronics |
Splice Terminal Transitional Copalum 4AWG Blue | Avnet America |
Where can I find additional details, specifications and documents for a 277163-1?
Additional datasheets, footprints and schematics for 277163-1 are listed on our Part Details page. You can also find images and similar parts to 277163-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277163-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277163-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277163-1 fall under?
The 277163-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 277163-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277163-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 277163-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277163-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 277163-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277163-1 often in real-time on the comparison pages.
What if I can't find stock of 277163-1?
You can fill out our help required form which you can use to request a quote for 277163-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.