Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Weight per Piece | 55.02g |
Contact Plating Material | Nickel |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Wire Size | 22mm², 4AWG, 42615CMA |
Comment | For Al-Al applications, splices will accept the same wire size at either end. For Al-to-Cu applications, however, the size of the Cu wire must be "stepped down" 2 wire sizes to compen. for the diff. in the elect. properties of Copper and Aluminum. |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | Yes |
Splice Type | Butt Splice |
Serrated | No |
Wire/Cable Type | Aluminum, Copper |
Product Type | Splice |
Splice,copalum Butt 2 Rohs Compliant: Yes |Amp Te Connectivity 277159-1 | Newark Electronics |
Splice Terminal 2-4AWG 66.55mm 15.24mm Tin | Avnet America |
Connector BUTT SPLICE 2AL / 4CU AWG | TE Connectivity 277159-1 | RS Americas |
SPLICE, COPALUM BUTT, 2 AL, 4 CU | Farnell |
Where can I find additional details, specifications and documents for a 277159-1?
Additional datasheets, footprints and schematics for 277159-1 are listed on our Part Details page. You can also find images and similar parts to 277159-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277159-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277159-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277159-1 fall under?
The 277159-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 277159-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277159-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 277159-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277159-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Electro Enterprises have stock available or on a lead time for 277159-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277159-1 often in real-time on the comparison pages.
What if I can't find stock of 277159-1?
You can fill out our help required form which you can use to request a quote for 277159-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.