Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 103g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Barrel Inside Diameter | 17.78mm, .7in |
Stud Diameter | .375in, 9.53mm |
Tongue Thickness | 3.35mm, .132in |
Wire Insulation Diameter (Max) | 16.38mm, .645in |
Wire Insulation Diameter | .52 – .645in, 13.21 – 16.38mm |
Wire Size | 87.2mm², 000AWG, 168872CMA |
Overall Length | 81.53mm, 3.2in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 25 |
Support Style | Insulation Support |
Wire/Cable Type | Copper, Aluminum |
Insulated | No |
Sealable | Yes |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Terminal,copalum R 3/0 3/8 Rohs Compliant: Yes |Amp Te Connectivity 277153-1 | Newark Electronics |
Ring Tongue Terminal (2/0)-(3/0)AWG 81.53mm 25.4mm Tin | Avnet America |
TERMINAL, COPALUM R 3/0 3/8 | TE Connectivity 277153-1 | RS Americas |
Where can I find additional details, specifications and documents for a 277153-1?
Additional datasheets, footprints and schematics for 277153-1 are listed on our Part Details page. You can also find images and similar parts to 277153-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277153-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277153-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277153-1 fall under?
The 277153-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 277153-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277153-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 277153-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277153-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 277153-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277153-1 often in real-time on the comparison pages.
What if I can't find stock of 277153-1?
You can fill out our help required form which you can use to request a quote for 277153-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.