Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$153.86
Weight per Piece | 81g |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Stud Diameter | .375in, 9.53mm |
Wire Insulation Diameter | 12.7 – 13.97mm, .5 – .55in |
Wire Insulation Diameter (Max) | 13.97mm, .55in |
Wire Size | 00AWG, 138168CMA, 71.3mm² |
Barrel Inside Diameter | .47in, 11.94mm |
Tongue Thickness | .128in, 3.25mm |
Overall Length | 71.37mm, 2.8in |
Government Qualified | No |
Heavy Duty | No |
Comment | Long Tongue |
Packaging Quantity | 25 |
Packaging Method | Box |
Wire/Cable Type | Aluminum, Copper |
Support Style | Insulation Support |
Stud Size | 3/8 |
Sealable | Yes |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Terminal,copalum R 2/0 3/8 Rohs Compliant: Yes |Amp Te Connectivity 277152-4 | Newark Electronics |
Ring Tongue Terminal (2/0)-(1/0)AWG 77.47mm 23.14mm Tin | Avnet America |
TERMINAL, COPALUM R 2/0 3/8 | TE Connectivity 277152-4 | RS Americas |
Terminals TERM COPALUM RING 2/0 3/8 | Sager |
Where can I find additional details, specifications and documents for a 277152-4?
Additional datasheets, footprints and schematics for 277152-4 are listed on our Part Details page. You can also find images and similar parts to 277152-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277152-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277152-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277152-4 fall under?
The 277152-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 277152-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277152-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 277152-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277152-4 have stock available?
Authorised distributors including Electro Enterprises, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 277152-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277152-4 often in real-time on the comparison pages.
What if I can't find stock of 277152-4?
You can fill out our help required form which you can use to request a quote for 277152-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.