Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 53g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .375in, 9.53mm |
Barrel Inside Diameter | 13.21mm, .52in |
Wire Size | 0AWG, 107464CMA, 55.5mm² |
Tongue Thickness | 2.69mm, .1059in |
Overall Length | 2.5in, 63.75mm |
Wire Insulation Diameter | 10.79 – 11.94mm, .425 – .47in |
Wire Insulation Diameter (Max) | 11.94mm, .47in |
Government Qualified | No |
Heavy Duty | No |
Comment | Short Tongue |
Packaging Quantity | 25 |
Packaging Method | Box |
Support Style | Insulation Support |
Wire/Cable Type | Copper, Aluminum |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Insulated | No |
Sealable | Yes |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Terminal,copalum R 1/0 3/8 Rohs Compliant: Yes |Amp Te Connectivity 277151-1 | Newark Electronics |
Lug Terminal (1/0)-2AWG 63.75mm 20.62mm Tin | Avnet America |
TERMINAL, COPALUM R 1/0 3/8 | TE Connectivity 277151-1 | RS Americas |
Where can I find additional details, specifications and documents for a 277151-1?
Additional datasheets, footprints and schematics for 277151-1 are listed on our Part Details page. You can also find images and similar parts to 277151-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277151-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277151-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277151-1 fall under?
The 277151-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 277151-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277151-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 277151-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277151-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 277151-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277151-1 often in real-time on the comparison pages.
What if I can't find stock of 277151-1?
You can fill out our help required form which you can use to request a quote for 277151-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.