Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 18.5g |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 42420CMA, 4AWG, 21.9mm² |
Barrel Inside Diameter | 8.89mm, .35in |
Stud Diameter | 6.71mm, .265in |
Wire Insulation Diameter (Max) | 7.75mm, .305in |
Wire Insulation Diameter | .276 – .305in, 7.01 – 7.75mm |
Tongue Thickness | 2.15mm, .085in |
Overall Length | 50.8mm, 1.99in |
Voltage (Max) | 600V |
Government Qualified | No |
Heavy Duty | No |
Comment | Sheared Tongue |
Packaging Quantity | 25 |
Packaging Method | Carton |
Support Style | Insulation Support |
Wire/Cable Type | Aluminum, Copper |
Terminal Features | Sheared |
Stud Size | M6 |
Insulated | No |
Sealable | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Term,sld Copalum R 4 1/4 Rohs Compliant: Yes |Amp Te Connectivity 277149-8 | Newark Electronics |
Ring Tongue Terminal 4-6AWG 50.8mm 15.92mm Tin | Avnet America |
Terminals TERM,SLD COPALUM R 4 1/4 | Sager |
Where can I find additional details, specifications and documents for a 277149-8?
Additional datasheets, footprints and schematics for 277149-8 are listed on our Part Details page. You can also find images and similar parts to 277149-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277149-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277149-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277149-8 fall under?
The 277149-8 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 277149-8 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277149-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 277149-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277149-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 277149-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277149-8 often in real-time on the comparison pages.
What if I can't find stock of 277149-8?
You can fill out our help required form which you can use to request a quote for 277149-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.