Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 20.87g |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 42420CMA, 4AWG, 21.9mm² |
Barrel Inside Diameter | 8.89mm, .35in |
Overall Length | 1.99in, 50.8mm |
Wire Insulation Diameter (Max) | 7.75mm, .305in |
Wire Insulation Diameter | .276 – .305in, 7.01 – 7.75mm |
Tongue Thickness | 2.15mm, .085in |
Stud Diameter | .171in, 4.34mm |
Voltage (Max) | 600V |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Box |
Wire/Cable Type | Aluminum, Copper |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | No |
Stud Size | #8 |
Sealable | Yes |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Terminal,copalum R 4 8 Rohs Compliant: Yes |Amp Te Connectivity 277149-5 | Newark Electronics |
Ring Terminal 6AWG #8 Tin Plated Copper Box | Avnet America |
Where can I find additional details, specifications and documents for a 277149-5?
Additional datasheets, footprints and schematics for 277149-5 are listed on our Part Details page. You can also find images and similar parts to 277149-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277149-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277149-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277149-5 fall under?
The 277149-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 277149-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277149-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 277149-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277149-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 277149-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277149-5 often in real-time on the comparison pages.
What if I can't find stock of 277149-5?
You can fill out our help required form which you can use to request a quote for 277149-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.