Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 15.2g |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Stud Diameter | 5.0038mm, .197in |
Barrel Inside Diameter | 7.112mm, .28in |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Tongue Thickness | .089in, 2.26mm |
Wire Size | 14.6mm², 28280CMA, 6AWG |
Wire Insulation Diameter | 5.72 – 6.35mm, .225 – .25in |
Overall Length | 46.74mm, 1.84in |
Voltage (Max) | 600V |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Carton |
Stud Size | #10, M5 |
Wire/Cable Type | Aluminum, Copper |
Barrel Type | Closed Barrel |
Sealable | Yes |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Term,sld Copalum R 6 10 Rohs Compliant: Yes |Amp Te Connectivity 277148-6 | Newark Electronics |
Lug Terminal 6-8AWG 48.26mm 15.92mm Tin | Avnet America |
Terminals TRM SLD COPALUM R610 | Sager |
Where can I find additional details, specifications and documents for a 277148-6?
Additional datasheets, footprints and schematics for 277148-6 are listed on our Part Details page. You can also find images and similar parts to 277148-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277148-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277148-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277148-6 fall under?
The 277148-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 277148-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277148-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 277148-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277148-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 277148-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277148-6 often in real-time on the comparison pages.
What if I can't find stock of 277148-6?
You can fill out our help required form which you can use to request a quote for 277148-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.