Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$154.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$268.65
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$254.06
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$283.64
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$260.00
|
7
in stock
|
Buy Now | |
Avnet America
from US$187.34
|
-
|
Buy Now | |
RS Americas
from US$274.47
|
-
|
Buy Now | |
Sager
from US$154.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 15.3g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .39in, 9.91mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 6AWG, 28280CMA, 14.6mm² |
Barrel Inside Diameter | 7.112mm, .28in |
Tongue Thickness | .089in, 2.26mm |
Wire Insulation Diameter | .225 – .25in, 5.72 – 6.35mm |
Overall Length | 48.26mm, 1.89in |
Voltage (Max) | 600V |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 25 |
Wire/Cable Type | Copper, Aluminum |
Insulated | No |
Sealable | Yes |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Support Style | Insulation Support |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Terminals Terminal Copalum R 6 3/8 |Amp Te Connectivity 277148-4 | Newark Electronics |
Terminals TERMINAL COPALUM R 6 3/8 | Rapid Electronics |
TE Connectivity TERMINAL COPALUM R 6 3/8 Terminals TERMI | Distrelec |
Ring Tongue Terminal 6-8AWG 48.26mm 15.92mm Tin | Avnet America |
TERMINAL, COPALUM R 6 3/8 | TE Connectivity 277148-4 | RS Americas |
Where can I find additional details, specifications and documents for a 277148-4?
Additional datasheets, footprints and schematics for 277148-4 are listed on our Part Details page. You can also find images and similar parts to 277148-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277148-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277148-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277148-4 fall under?
The 277148-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 277148-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277148-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 277148-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277148-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 277148-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277148-4 often in real-time on the comparison pages.
What if I can't find stock of 277148-4?
You can fill out our help required form which you can use to request a quote for 277148-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.