Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 16.2g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Stud Diameter | 8.33mm, .328in |
Wire Size | 6AWG, 28280CMA, 14.6mm² |
Barrel Inside Diameter | 7.112mm, .28in |
Tongue Thickness | .089in, 2.26mm |
Wire Insulation Diameter | .225 – .25in, 5.72 – 6.35mm |
Overall Length | 48.26mm, 1.89in |
Voltage (Max) | 600V |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 25 |
Insulated | No |
Stud Size | M8, 5/16 |
Sealable | Yes |
Wire/Cable Type | Copper, Aluminum |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Terminal,copalum R 6 5/16 Rohs Compliant: Yes |Amp Te Connectivity 277148-3 | Newark Electronics |
Ring Tongue Terminal 6-8AWG 48.26mm 15.92mm Tin | Avnet America |
Terminals TERMINAL COPALUM R 6 5/16 | Sager |
Where can I find additional details, specifications and documents for a 277148-3?
Additional datasheets, footprints and schematics for 277148-3 are listed on our Part Details page. You can also find images and similar parts to 277148-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277148-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277148-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277148-3 fall under?
The 277148-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 277148-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277148-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 277148-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277148-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 277148-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277148-3 often in real-time on the comparison pages.
What if I can't find stock of 277148-3?
You can fill out our help required form which you can use to request a quote for 277148-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.