Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 11.623g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .21in, 5.33mm |
Wire Size | 16564CMA, 8.6mm², 8AWG |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter | .182 – .2in, 4.62 – 5.08mm |
Overall Length | 42.16mm, 1.65in |
Tongue Thickness | 1.75mm, .069in |
Wire Insulation Diameter (Max) | 5.08mm, .25in |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Box |
Wire/Cable Type | Aluminum, Copper |
Support Style | Insulation Support |
Stud Size | M6 |
Insulated | No |
Sealable | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Terminal,copalum R 8 1/4 Rohs Compliant: Yes |Amp Te Connectivity 277147-3 | Newark Electronics |
Lug Terminal 8-10AWG | Avnet America |
Terminals TERMINAL COPALUM R 8 1/4 | Sager |
Where can I find additional details, specifications and documents for a 277147-3?
Additional datasheets, footprints and schematics for 277147-3 are listed on our Part Details page. You can also find images and similar parts to 277147-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 277147-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 277147-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 277147-3 fall under?
The 277147-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 277147-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 277147-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 277147-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 277147-3 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 277147-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 277147-3 often in real-time on the comparison pages.
What if I can't find stock of 277147-3?
You can fill out our help required form which you can use to request a quote for 277147-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.