Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2770853005,
9-1192051-3 |
Wire Color | White |
---|---|
Weight | 2.78kg/km |
Conductor Material | Silver-Plated High Strength Copper Alloy |
Insulation Material | Radiation-Crosslinked, Modified Fluoropolymer |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Diameter | .0228in, .58mm |
Wire Diameter | .0374in, .95mm |
Wire Size | 24AWG, .2mm² |
Conductor Diameter Range | .022 – .023in, .57 – .59mm |
Overall Outside Diameter | .0374in, .95mm |
Resistance (Max) | 106.2 Ω/1000m @ 20°C |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Style | Special Construction |
Cable Type | Spec 55/ |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C |
Hook-up Wire 55/9952-24-9(LAT3) | Sager |
Where can I find additional details, specifications and documents for a 2770853005?
Additional datasheets, footprints and schematics for 2770853005 are listed on our Part Details page. You can also find images and similar parts to 2770853005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2770853005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2770853005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2770853005 fall under?
The 2770853005 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 2770853005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2770853005 you can contact the distributor directly for product support, shipping queries etc.
Is the 2770853005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2770853005 have stock available?
Authorised distributors including TTI Europe, Sager and Avnet America have stock available or on a lead time for 2770853005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2770853005 often in real-time on the comparison pages.
What if I can't find stock of 2770853005?
You can fill out our help required form which you can use to request a quote for 2770853005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.