Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$29.49
|
1,163
in stock
|
Buy Now | |
Newark Electronics
from US$29.54
|
1,163
in stock
|
Buy Now | |
Rapid Electronics
from US$32.61
|
1,163
in stock
|
Buy Now | |
Chip One Stop
from US$22.00
|
1,163
in stock
|
Buy Now | |
Farnell
from US$33.03
|
932
in stock
|
Buy Now | |
RS Americas
from US$37.63
|
200
in stock
|
Buy Now | |
TE Store
from US$61.58
|
3
in stock
|
Buy Now | |
Avnet America
from US$23.90
|
-
|
Buy Now | |
Boersig
from US$33.86
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 212.281g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | .18in, 4.57mm |
Wire Size | 203 – 253mm², 375000 – 450000CMA |
Stud Diameter | 10.31mm, .406in |
Overall Length | 5.82in, 147.83mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727., Slotted Stud Hole. |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 400Mcm |Amp Te Connectivity 276963-1 | Newark Electronics |
TERMINAL AMPOWER 400MCM | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 253mm2 | Distrelec |
TERMINAL, COMPRESSION LUG, M10 | Farnell |
TERMINAL, AMPOWER 400MCM | TE Connectivity 276963-1 | RS Americas |
TERMINAL,AMPOWER 400MCM Wire Size: 203 – 253 mm² Wire Size: 375000 – 450000 CMA Stud Size: 3/8 Stud Diameter: 10.31 mm Stud Diameter: .406 in 203 – 253 mm² 375000 – 450000 CMA 3/8 10.31 mm | Part Number: 276963-1 | Internal Number: 276963-1 | .406" | TE Connectivity | TE Store |
Power Terminal 147.83mm 40.89mm Tin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 276963-1?
Additional datasheets, footprints and schematics for 276963-1 are listed on our Part Details page. You can also find images and similar parts to 276963-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 276963-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 276963-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 276963-1 fall under?
The 276963-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 276963-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 276963-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 276963-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 276963-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 276963-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 276963-1 often in real-time on the comparison pages.
What if I can't find stock of 276963-1?
You can fill out our help required form which you can use to request a quote for 276963-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.