Options for Price Comparison
Distributor Statistics for 276857-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 276857-000
Details for 276857-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

276857-000 by TE Connectivity

TXR41AB45-2414BI

Part Information

276857-000 image
Not applicable for solder process capability
Status: Active
Aliases: 276857-000, 2-1192050-6
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
41
Adapter Entry Size:
14
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material:
Aluminum
Color:
Olive Drab
Cable Diameter Range:
11.1 – 17.8mm, .438 – .7in
Cable Entry Diameter:
.01 – .88in, .2 – 22.2mm
Connector Detail Specification Number:
MS27479, MS27480, MS27497, MS27665, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661
Connector General Specification Number:
MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,T
Termination Device Included:
TR14BI
Connector Shell Size:
25, 24
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Adapter Angle:
45
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts