276812-000 Power Systems Connectors by TE Connectivity

HEL-3007

Status: Active
Series: -
RoHS: Unknown
Aliases: HEL-3007,
7-1199008-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Weight 65gr/pc
Conductor Diameter (Copper) 2.75 – 7.5mm
Conductor Cross-Section (Copper) 6 – 35mm²
Bolt Size 1 x M7
Voltage Class ≤ 42kV
Standard Reference VDE 0210 & 0212
Tightening Torque (Recommended) 14Nm
Application Type Bare Overhead Lines
Overhead Yes
Product Availability Worldwide
PG Clamp for Aluminum Cables No
Technology Bolted Type
PG Clamp for Copper Cables Yes
PG Clamp for Aluminum/Copper BM No
Product Family Bolted Parallel Groove Clamp


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 276812-000?

Additional datasheets, footprints and schematics for 276812-000 are listed on our Part Details page. You can also find images and similar parts to 276812-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 276812-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 276812-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 276812-000 fall under?

The 276812-000 is listed under Power Systems > Power Systems Connectors > Power Systems Clamps.

Can I view similar or alternative parts?

You can view similar parts to 276812-000 when available in the Power Systems Clamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 276812-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 276812-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 276812-000 have stock available?

There is no stock from authorised distributors for 276812-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 276812-000 often in real-time on the comparison pages.

What if I can't find stock of 276812-000?

You can fill out our help required form which you can use to request a quote for 276812-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay