Body Type | Type 6 |
---|---|
Plating Material | Tin, Copper |
Face | Double |
Slotted | No |
Terminal Type | Strip Tap |
Barrel Wire Size | 16 – 14AWG, 1.25 – 2mm² |
Packaging Method | Box |
Packaging Quantity | 2000 |
Foil Thickness (Max) | .76mm, .03in |
TERM,TERMI-FOIL, TAP, 16-14 AWG, STRIP Foil Terminal Type: Strip Tap Foil Terminal Body Type: Type 6 Accepts Foil Thickness (Max): .03 in Accepts Foil Thickness (Max): .76 mm Terminal Plating Material: Tin Strip Tap Type 6 .03" .76 mm | Foil Terminal | Part Number: 276708-2 | Internal Number: 276708-2 | Tin | TE Connectivity | TE Store |
TERMINAL,TERMI-FOIL 16-14 | Farnell |
Terminal,termi-Foil 16-14 Rohs Compliant: Yes |Amp Te Connectivity 276708-2 | Newark Electronics |
Terminal Foil Connector Strip Tap 14-16 AWG Tin | Future Electronics |
Splice Terminal 14-16AWG 17.14mm 11.53mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 276708-2?
Additional datasheets, footprints and schematics for 276708-2 are listed on our Part Details page. You can also find images and similar parts to 276708-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 276708-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 276708-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 276708-2 fall under?
The 276708-2 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 276708-2 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 276708-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 276708-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 276708-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 276708-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 276708-2 often in real-time on the comparison pages.
What if I can't find stock of 276708-2?
You can fill out our help required form which you can use to request a quote for 276708-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.