276337-4 Power Systems Connectors by TE Connectivity

AMPACT CU TAP 450-2

Status: Active
Series: -
RoHS: Unknown
Aliases: F23243-000,
AMPS-0-0276337-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$77.95

Distributor Stock
Logo for Newark
Newark
from US$77.95
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Conductor Material Copper
Visual Inspection Yes
Voltage Class ≤ 500kV
Free of Lead, Cadmium, Heavy Metals Yes
Application Type Overhead
Energized Installation Yes
Insulated Cover No
Cartridge Color Required Blue
Hot Stick Accessories Yes
AMPACT Tool Size Small
Product Availability AMERICAS
Technology Wedge
Operating Temperature Range 0 – 175°F

Alternative Descriptions

Ampact Cu Tap 450-2/Te Connectivity/Energy |Energydivision Te Connectivity 276337-4 | Newark Electronics
Connector Tap Assembly Copper Wedge ASTM B146 450MCM to 2AWG Wire Size | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 276337-4?

Additional datasheets, footprints and schematics for 276337-4 are listed on our Part Details page. You can also find images and similar parts to 276337-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 276337-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 276337-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 276337-4 fall under?

The 276337-4 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.

Can I view similar or alternative parts?

You can view similar parts to 276337-4 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 276337-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 276337-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 276337-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 276337-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 276337-4 often in real-time on the comparison pages.

What if I can't find stock of 276337-4?

You can fill out our help required form which you can use to request a quote for 276337-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay