Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | - |
---|---|
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 9V |
---|---|
Battery Technology | Zinc Carbon |
Battery Capacity | 5Ah |
Battery Terminals | Snap Contact |
External Height | 80.2mm |
External Width | 51.6mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
RoHS Compliant | Yes |
Ac-Dc Converter, External Plug In, 1 O/P, 5V, 2A | Newark Electronics |
5V 2A (2000mA) switching power supply - UL Listed | Adafruit Industries 276 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 276?
Additional datasheets, footprints and schematics for 276 are listed on our Part Details page. You can also find images and similar parts to 276 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 276 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 276 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 276 fall under?
The 276 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 276 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 276 you can contact the distributor directly for product support, shipping queries etc.
Is the 276 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 276 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, element14 and Sager have stock available or on a lead time for 276.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 276 often in real-time on the comparison pages.
What if I can't find stock of 276?
You can fill out our help required form which you can use to request a quote for 276 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.