Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Thickness | 3.18mm, .125in |
Width | 95.25mm, 3.75in |
Comment | Release paper on both sides |
Packaging Method | Pad |
Packaging Quantity | 25 |
Product Type | Accessory |
Sealing & Dielectric Compound Rohs Compliant: Yes |Amp Te Connectivity 275442-1 | Newark Electronics |
Cable Accessories Sealant Black Pad Elastomer | Avnet America |
Where can I find additional details, specifications and documents for a 275442-1?
Additional datasheets, footprints and schematics for 275442-1 are listed on our Part Details page. You can also find images and similar parts to 275442-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 275442-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 275442-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 275442-1 fall under?
The 275442-1 is listed under Harnessing > Adhesives & Sealants > Sealants.
Can I view similar or alternative parts?
You can view similar parts to 275442-1 when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 275442-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 275442-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 275442-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for 275442-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 275442-1 often in real-time on the comparison pages.
What if I can't find stock of 275442-1?
You can fill out our help required form which you can use to request a quote for 275442-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.