Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
275417-000,
8-1192039-6 |
Prices starting from US$10.89
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$10.89
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$34.37
|
101
in stock
|
Buy Now | |
Rapid Electronics
from US$30.82
|
101
in stock
|
Buy Now | |
Heilind Electronics
from US$24.85
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.85
|
1
in stock
|
Buy Now | |
Avnet America
from US$29.32
|
-
|
Buy Now | |
element14
from US$21.01
|
-
|
Buy Now | |
Sager
from US$18.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 16 |
---|---|
Contact Style | Pin |
Wire Size | .14 – .05mm², 26 – 30AWG |
Government Qualified | No |
Military Standard | MIL-C-38999 I, II, III, IV |
Wire/Cable Type | Twisted Pair |
Product Type | Contact |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
Circular MIL Spec Contacts D-602-0142 | Future Electronics |
Circular Mil Spec Contacts D-602-0142 Rohs Compliant: No |Raychem Te Connectivity 275417-000 | Newark Electronics |
275417-000 | Heilind Electronics |
Contact PIN Solder ST Cable Mount | Avnet America |
CONTACT, COAX, PIN, 26-30AWG, SOLDER | element14 |
Circular MIL Spec Contacts 0.0155in | Sager |
Where can I find additional details, specifications and documents for a 275417-000?
Additional datasheets, footprints and schematics for 275417-000 are listed on our Part Details page. You can also find images and similar parts to 275417-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 275417-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 275417-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 275417-000 fall under?
The 275417-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 275417-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 275417-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 275417-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 275417-000 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 275417-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 275417-000 often in real-time on the comparison pages.
What if I can't find stock of 275417-000?
You can fill out our help required form which you can use to request a quote for 275417-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.