Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$107.89
|
No stock
|
Buy Now | |
Conrad
from US$0.30
|
1,610
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.13
|
25
in stock
|
Buy Now | |
TestEquity
from US$4,892.18
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$4,520.00
|
5
in stock
|
Buy Now | |
RS Americas
from US$46.92
|
4
in stock
|
Buy Now |
Battery Voltage | 3.7V |
---|---|
Battery Technology | Lithium Polymer |
Battery Capacity | 350mAh |
Battery Terminals | Connector |
External Height | 5.6mm |
External Width | 20mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Type | Bench |
---|---|
RoHS Compliant | Yes |
Digital Multimeter-Dmm, Data Acq, Datalogging System W/ 5 Slots | Newark Electronics |
Where can I find additional details, specifications and documents for a 2750?
Additional datasheets, footprints and schematics for 2750 are listed on our Part Details page. You can also find images and similar parts to 2750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2750 fall under?
The 2750 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 2750 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2750 you can contact the distributor directly for product support, shipping queries etc.
Is the 2750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2750 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, TestEquity, Newark Electronics and RS Americas have stock available or on a lead time for 2750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2750 often in real-time on the comparison pages.
What if I can't find stock of 2750?
You can fill out our help required form which you can use to request a quote for 2750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.