Status: | Unknown |
---|---|
Series: | MKP Series |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Capacitance | 0.27µF |
---|---|
Suppression Class | X2 |
Product Range | MKP Series |
Voltage Rating X | 275V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 300V/µs |
RoHS Compliant | Yes |
Cap, 0.27Uf, 275V, Metallized Pp, Rad | Newark Electronics |
Where can I find additional details, specifications and documents for a 274MKP275KE?
Additional datasheets, footprints and schematics for 274MKP275KE are listed on our Part Details page. You can also find images and similar parts to 274MKP275KE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 274MKP275KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 274MKP275KE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 274MKP275KE fall under?
The 274MKP275KE is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 274MKP275KE when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 274MKP275KE you can contact the distributor directly for product support, shipping queries etc.
Is the 274MKP275KE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 274MKP275KE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 274MKP275KE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 274MKP275KE often in real-time on the comparison pages.
What if I can't find stock of 274MKP275KE?
You can fill out our help required form which you can use to request a quote for 274MKP275KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.