Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$336.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$515.76
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$383.88
|
48
in stock
|
Buy Now | |
element14
from US$499.80
|
48
in stock
|
Buy Now | |
Farnell
from US$491.89
|
48
in stock
|
Buy Now | |
Distrelec
from US$336.19
|
37
in stock
|
Buy Now | |
RS Americas
from US$553.79
|
30
in stock
|
Buy Now | |
Carlton-Bates
from US$640.05
|
-
|
Buy Now | |
TTI Europe
from US$346.87
|
-
|
Buy Now | |
Sager
from US$450.00
|
-
|
Buy Now |
Signal Conditioner Input | - |
---|---|
Signal Conditioner Output | - |
No. of Output Channels | 1Channels |
Accuracy % | 5% |
Output Accuracy | - |
Supply Voltage | 24V |
No. of Channels | 2 Channel, 2Channels |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | Isolated |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Interface Converter, Din Rail, Rs232-Rs485 | Newark Electronics |
CONVERTER, INTERFACE, DIN, RS232 - RS485 | element14 |
RS232/485 interface converter,24Vac/dc | RS |
Phoenix Contact Converter, RS232 - RS422 / RS485, Serial Ports 2 | Distrelec |
Converter, Converter, Rail, Serial, 24 VAC/VDC +/- 20%, RS-232, RS-485 | Phoenix Contact 2744416 | RS Americas |
Industrial Network Modem MODBUS, DH 485 (RS-485, 2 and 4 wire) - PSM-ME-RS232/RS485-P | Carlton-Bates |
PSM-ME-RS232/RS485-P | TTI Europe |
Terminal Block Interface Modules PSM-ME-RS 232/RS485- | Sager |
Where can I find additional details, specifications and documents for a 2744416?
Additional datasheets, footprints and schematics for 2744416 are listed on our Part Details page. You can also find images and similar parts to 2744416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2744416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2744416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2744416 fall under?
The 2744416 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 2744416 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2744416 you can contact the distributor directly for product support, shipping queries etc.
Is the 2744416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2744416 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 2744416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2744416 often in real-time on the comparison pages.
What if I can't find stock of 2744416?
You can fill out our help required form which you can use to request a quote for 2744416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.