Status: | Unknown |
---|---|
Series: | Mounting Kits |
RoHS: | Unknown |
Prices starting from US$0.16
Accessory Type | Mounting Kit |
---|---|
Clip Diameter | - |
Product Range | Mounting Kits |
SVHC | No SVHC (15-Jan-2018) |
Fastener Material | Plastic |
Material | Plastic |
Thread Size | M12 |
Thread Size - Metric | M12 |
Insulated Kit | Newark Electronics |
Standard Kit Insulated M12 Stepped and Plain Poly Washer | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2741?
Additional datasheets, footprints and schematics for 2741 are listed on our Part Details page. You can also find images and similar parts to 2741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2741 fall under?
The 2741 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2741 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2741 you can contact the distributor directly for product support, shipping queries etc.
Is the 2741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2741 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 2741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2741 often in real-time on the comparison pages.
What if I can't find stock of 2741?
You can fill out our help required form which you can use to request a quote for 2741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.