Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.66 |
No stock
|
Buy Now | |
RS Americas | US$0.14 |
42,596
|
Buy Now | |
Carlton-Bates | US$0.12 |
3,581
|
Buy Now | |
Heilind Electronics | US$0.14 |
826
|
Buy Now | |
Heilind Electronics Asia | US$0.14 |
193
|
Buy Now | |
Transfer Multisort Elektronik | US$0.90 |
138
|
Buy Now | |
Newark Electronics | US$297.62 |
-
|
Buy Now | |
Future Electronics | US$0.08 |
-
|
Buy Now | |
element14 | US$1.71 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Accessory Type | Mounting Kit |
---|---|
Clip Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
WASHER/NYLON NUT M8 KIT, ALU ELEC CAP | Farnell |
M8 Insulated Mounting Kit for Aluminum Electrolytic Capacitor | Avnet Abacus |
CABLE MOUNTING & ACCESSORIES DP 1250 BLK HEYCO P/N | 2740 |
---|
Hole Plug, Nylon, Black, Hole Size 1.25 in, Panel Thickness 0.125 in, DP Series | Heyco 2740 | RS Americas |
Hole Plug, Dome Style Nylon Push-In | Carlton-Bates |
DP 1250 BLACK | Heilind Electronics |
Black DP 1250 Multiple Locking Steps Heyco« Dome Plug | Future Electronics |
Where can I find additional details, specifications and documents for a 2740?
Additional datasheets, footprints and schematics for 2740 are listed on our Part Details page. You can also find images and similar parts to 2740 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2740 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2740 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2740 fall under?
The 2740 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to 2740 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2740 you can contact the distributor directly for product support, shipping queries etc.
Is the 2740 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2740 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Heilind Electronics, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 2740.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2740 often in real-time on the comparison pages.
What if I can't find stock of 2740?
You can fill out our help required form which you can use to request a quote for 2740 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.