Status: | Unknown |
---|---|
Series: | Mounting Kits |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.10
|
271
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
1,555
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
1,555
in stock
|
Buy Now | |
Distrelec
from US$3.68
|
1,555
in stock
|
Buy Now | |
element14
from US$1.76
|
603
in stock
|
Buy Now | |
Farnell
from US$1.72
|
603
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
321
in stock
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
RS Americas
from US$2.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Capacitor Clamp |
---|---|
Clip Diameter | 35mm |
Product Range | Mounting Kits |
SVHC | No SVHC (15-Jan-2018) |
KEMET Capacitor Hardware Mounting Clamp 35mm | Distrelec |
CLAMP, CAN CAPACITOR, 35MM | element14 |
Mounting clamp | Transfer Multisort Elektronik |
ETU capacitor mounting clamp,35mm dia | RS |
Clip Vertical Mount Zinc Plated Steel (63 x 17.2mm) Screw Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2736?
Additional datasheets, footprints and schematics for 2736 are listed on our Part Details page. You can also find images and similar parts to 2736 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2736 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2736 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2736 fall under?
The 2736 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2736 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2736 you can contact the distributor directly for product support, shipping queries etc.
Is the 2736 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2736 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 2736.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2736 often in real-time on the comparison pages.
What if I can't find stock of 2736?
You can fill out our help required form which you can use to request a quote for 2736 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.