Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
273599-000,
6-1192026-7 |
Prices starting from US$22.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.19
|
No stock
|
Buy Now | |
Rapid Electronics
from US$44.70
|
5
in stock
|
Buy Now | |
Distrelec
from US$31.32
|
5
in stock
|
Buy Now | |
Future Electronics
from US$22.31
|
-
|
Buy Now | |
Avnet America
from US$42.49
|
-
|
Buy Now | |
RS Americas
from US$64.61
|
-
|
Buy Now | |
TTI Europe
from US$33.61
|
-
|
Buy Now | |
Sager
from US$37.21
|
-
|
Buy Now |
材質システム コード | 25 |
---|---|
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | No |
Material Code | 25 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | .16 – .35in, 4 – 9mm |
Inside Diameter Range (Body) | .31 – .79in, 8 – 20mm |
Inside Diameter Range (Leg 1) | .16 – .35in, 4 – 9mm |
Government Qualified | No |
Power Cable Accessory | No |
接着剤のタイプ | Adhesive Purchased Separately |
Adhesive Code | S1125 |
Molded Part Shape Code | 382W |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Size Code | 042 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots&End Caps 382W042-25-0 | Rapid Electronics |
TE Connectivity 382W042-25-0 HEAT SHRINK BOOT DUAL WALL | Distrelec |
382W042 Series Black Color Y Shape Transition Breakout Heat Shrink Boot | Future Electronics |
Cable Accessories Transition Fluid Resistant Modified Elastomer | Avnet America |
Circular Connector, 382W042-25-0 | TE Connectivity 273599-000 | RS Americas |
Heat Shrink Cable Boots & End Caps 382W042-25-0 | Sager |
Where can I find additional details, specifications and documents for a 273599-000?
Additional datasheets, footprints and schematics for 273599-000 are listed on our Part Details page. You can also find images and similar parts to 273599-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 273599-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 273599-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 273599-000 fall under?
The 273599-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 273599-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 273599-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 273599-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 273599-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 273599-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 273599-000 often in real-time on the comparison pages.
What if I can't find stock of 273599-000?
You can fill out our help required form which you can use to request a quote for 273599-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.