273-8506-006 Circular Connectors & Components by ITT Corporation

CIRCULAR CABLE SEAL, 2MM TO 2.9MM

Status: Unknown
Series: APD Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
9,453
in stock
Buy Now
Logo for element14
element14
from US$0.09
4,792
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for PEI-Genesis
PEI-Genesis
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Product Range APD Series
For Use With APD / DIN 72585 Circular Connectors
Cable Diameter Max 2.9mm
Seal Material Elastomer
Accessory Type Individual Wire Seal
Connector Type Circular Industrial
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 273-8506-006?

Additional datasheets, footprints and schematics for 273-8506-006 are listed on our Part Details page. You can also find images and similar parts to 273-8506-006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 273-8506-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 273-8506-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 273-8506-006 fall under?

The 273-8506-006 is listed under Connectors > Circular Connectors & Components > Circular Connector Cable Seals.

Can I view similar or alternative parts?

You can view similar parts to 273-8506-006 when available in the Circular Connector Cable Seals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 273-8506-006 you can contact the distributor directly for product support, shipping queries etc.

Is the 273-8506-006 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 273-8506-006 have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, PEI-Genesis and Power and Signal Group have stock available or on a lead time for 273-8506-006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 273-8506-006 often in real-time on the comparison pages.

What if I can't find stock of 273-8506-006?

You can fill out our help required form which you can use to request a quote for 273-8506-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay