27291SL Capacitors by Johanson Manufacturing

CAPACITOR TRIMMER 0.8PF-8PF 500V SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.17

Distributor Stock
Logo for Farnell
Farnell
from US$13.17
No stock
Buy Now
Logo for element14
element14
from US$46.41
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Capacitance Min 0.8pF
Capacitance Max 8pF
Voltage Rating 500V
Product Range -
Capacitance Tolerance -
Capacitor Terminals SMD
Adjustment Type Screwdriver Slot
Capacitance 0.8pF

Alternative Descriptions

CAPACITOR TRIMMER 0.8PF-8PF, 500V, SMD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 27291SL?

Additional datasheets, footprints and schematics for 27291SL are listed on our Part Details page. You can also find images and similar parts to 27291SL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 27291SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 27291SL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 27291SL fall under?

The 27291SL is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 27291SL when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 27291SL you can contact the distributor directly for product support, shipping queries etc.

Is the 27291SL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 27291SL have stock available?

Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for 27291SL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 27291SL often in real-time on the comparison pages.

What if I can't find stock of 27291SL?

You can fill out our help required form which you can use to request a quote for 27291SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay