2727 Prototyping & Accessories by Multicomp

SPACER/STANDOFF HEX AL 6.35MM X 15.875MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.19


Distributor Starting From Stock
Logo for Heilind Electronics Asia Heilind Electronics Asia -
7
Buy Now
Logo for Heilind Electronics Heilind Electronics -
2
Buy Now
Logo for RS Americas RS Americas US$0.19
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Thread Size - Imperial 8-32
Spacer Material Aluminium
External Width 6.35mm
Body Length 15.875mm
Hex Body Size 0.25"
Overall Length 15.875mm
Spacer Plating Iridite


2727 Semiconductors - Tools by Adafruit Industries

MICROUSB PLUG TO 5.5/2.1MM DC BARREL JACK ADAPTER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Microusb Plug To 5.5/2.1Mm Dc Barrel Jack Adapter |Adafruit 2727 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2727?

Additional datasheets, footprints and schematics for 2727 are listed on our Part Details page. You can also find images and similar parts to 2727 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2727 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2727 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2727 fall under?

The 2727 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to 2727 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2727 you can contact the distributor directly for product support, shipping queries etc.

Is the 2727 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2727 have stock available?

Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 2727.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2727 often in real-time on the comparison pages.

What if I can't find stock of 2727?

You can fill out our help required form which you can use to request a quote for 2727 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay